The KIA78R08PI-U/G is a low-dropout (LDO) voltage regulator manufactured by KEC. It provides a fixed 8V output voltage and is capable of delivering up to 1A of output current. It is designed for applications requiring a stable and regulated voltage supply with low dropout voltage.
Applications
- Power supply for microcontrollers
- Voltage regulation in electronic circuits
- Power supply for portable devices
- Battery-powered systems
- Industrial control equipment
Features
- Fixed 8V output voltage
- Output current up to 1A
- Low dropout voltage
- Overcurrent protection
- Thermal shutdown protection
- Compact package
Benefits
- Provides a stable and regulated 8V supply even with low input voltage
- Protects the regulator and the load from overcurrent conditions
- Prevents damage due to overheating
- Easy integration into existing circuits
- Space-saving design
Additional Details
The KIA78R08PI-U/G features a low dropout voltage, which allows it to operate with a small difference between the input and output voltages. This is especially important in battery-powered applications where the battery voltage may drop over time. The overcurrent protection feature protects the regulator and the load from damage in case of a short circuit or overload. The thermal shutdown protection prevents damage due to overheating by shutting down the regulator when the junction temperature exceeds a safe limit. The compact package size makes it easy to integrate into space-constrained applications. This LDO voltage regulator is widely used in various electronic systems to provide a stable and regulated 8V supply for microcontrollers, sensors, and other electronic components. Its low dropout voltage and robust protection features make it suitable for demanding applications.