EN
  • EN
  • DE

KIA78R09API

Part No KIA78R09API
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (4 TERMINAL LOW DROP VOLTAGE REGULATOR)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KEC
Win Source Part Number 1193061-KIA78R09API
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA78R09API CAD Model

Description

The KIA78R09API is a 3-Terminal Low Dropout Voltage Regulator. It is designed to provide a stable and regulated 9V output voltage with a low dropout voltage, making it suitable for applications where input voltage is close to the desired output voltage. This regulator is known for its efficiency and ability to handle a significant amount of current, making it a popular choice for various electronic devices.

Applications:

  • Microcontroller power supplies: Provides a stable 9V supply for microcontrollers and other digital circuits.
  • Battery-powered devices: Suitable for battery-powered applications where a regulated 9V output is required.
  • Consumer electronics: Used in various consumer electronics products such as audio equipment and small appliances.
  • Industrial control systems: Powering sensors, actuators, and other components in industrial control systems.
  • Automotive electronics: Used in automotive applications where a stable 9V supply is required.

Features:

  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • Overcurrent protection: Protects the regulator and the load from excessive current draw.
  • Thermal shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • High output current capability: Can supply a substantial amount of current to the load.
  • Fixed 9V output voltage: Provides a precise and stable output voltage.

Benefits:

  • Stable output voltage: Ensures reliable operation of connected devices.
  • Protection against damage: Overcurrent and thermal shutdown protect the regulator and the load.
  • Efficient power conversion: Low dropout voltage minimizes power losses.
  • Simple to use: Requires minimal external components.
  • Wide operating temperature range: Suitable for use in a variety of environments.

The KIA78R09API typically comes in a TO-220 package. A heatsink may be required depending on the input voltage, output current, and ambient temperature. Proper decoupling capacitors should be used at the input and output to ensure stable operation. The datasheet provides detailed information about the electrical characteristics, thermal performance, and application circuits.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess