The KIA78R12PI-CU/P is a low dropout (LDO) voltage regulator manufactured by KEC. It provides a stable 12V output voltage, making it suitable for a variety of electronic applications. The LDO design allows it to operate efficiently even with a small difference between the input and output voltages.
Applications
- Power supplies for analog circuits
- Voltage regulation for industrial equipment
- Automotive electronics
- Powering sensors and transducers
- General-purpose 12V power supplies
Features
- Fixed 12V output voltage
- Low dropout voltage: Ensures stable operation with low input-output voltage differential.
- Overcurrent protection: Protects the regulator from overload conditions.
- Thermal shutdown protection: Prevents damage due to overheating.
- Short-circuit protection: Protects the regulator and the load from short-circuit conditions.
Benefits
- Stable and reliable 12V supply: Ensures consistent performance of connected circuits.
- Efficient power conversion: Minimizes power loss and heat generation.
- Protection against damage: Enhances system reliability.
- Simplified power supply design: Reduces the need for external components.
- Compact size: Allows for use in space-constrained applications.
Technical Specifications
The KIA78R12PI-CU/P typically operates with an input voltage range of 14V to 35V. It can provide a maximum output current of 1A with adequate heatsinking. The device is available in a TO-252 package. It features a low quiescent current for improved energy efficiency. The operating temperature range is typically from -40°C to +85°C. This regulator offers excellent load and line regulation, ensuring a stable output voltage under varying conditions.