EN
  • EN
  • DE

KIA78S05P

Part No KIA78S05P
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (THREE TERMINAL POSITIVE VOLTAGE REGULATORS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KEC
Win Source Part Number 1193076-KIA78S05P
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA78S05P CAD Model

Description

The KIA78S05P is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable 5V output voltage from a higher input voltage. This regulator is widely used in various electronic circuits to ensure a constant and reliable power supply for sensitive components.

Applications:

  • Microcontroller Power Supplies: Regulating the voltage for microcontrollers and other digital logic circuits.
  • Power Supplies for Sensors: Providing a stable 5V supply for sensors and transducers.
  • General-Purpose Voltage Regulation: Used in various electronic projects and circuits where a stable 5V supply is required.
  • Battery Chargers: Providing a regulated charging voltage for batteries.
  • Linear Power Supplies: Used in linear power supply designs to regulate the output voltage.

Features:

  • Fixed 5V Output Voltage: Provides a stable and accurate 5V output voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the load from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing thermal damage.
  • Output Transistor Safe-Area Compensation: Ensures safe operation of the output transistor under various load conditions.
  • TO-220 Package: Provides good thermal performance and is easy to mount.
  • Wide Input Voltage Range: Can operate with a wide range of input voltages.

Benefits:

  • Stable and Reliable 5V Output: Ensures consistent and reliable power supply for sensitive components.
  • Overload Protection: Internal protection features prevent damage from short circuits and thermal overload.
  • Easy to Use: Requires only a few external components for operation.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.
  • Good Thermal Performance: TO-220 package allows for efficient heat dissipation.

Additional Details:

The KIA78S05P typically requires an input voltage of around 7V to 25V to maintain a stable 5V output. The maximum output current is typically around 1A, but it may be lower depending on the input voltage and operating temperature. It is essential to provide adequate heat sinking to prevent overheating, especially at higher output currents and input voltages. The regulator requires only a few external capacitors for stable operation: a small input capacitor (e.g., 0.33uF) to filter input noise and a small output capacitor (e.g., 0.1uF) to improve transient response. The datasheet includes detailed information about recommended operating conditions, thermal resistance values, and application circuits. It is widely used in hobbyist projects, consumer electronics, and industrial applications where a simple and reliable 5V power supply is needed.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess