EN
  • EN
  • DE
  • IT

KIA7905PI

Part No KIA7905PI
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.keccorp.com
Win Source Part Number 1193083-KIA7905PI
Manufacturer KEC
Ultra Librarian 3D Model Ultra Librarian KIA7905PI CAD Model

Description

The KIA7905PI is a three-terminal negative voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a fixed -5V output voltage with a specified current capability. These regulators are commonly used in various electronic circuits to provide a stable and regulated negative voltage supply. The '79' series indicates a negative voltage regulator, and '05' denotes the -5V output voltage.

Applications:

  • Power Supplies: Used in power supplies to provide a stable -5V rail for various electronic components.
  • Analog Circuits: Supplies negative voltage for operational amplifiers and other analog circuits requiring dual power supplies.
  • Data Acquisition Systems: Provides stable negative voltage for data acquisition modules and sensors.
  • Industrial Control Systems: Used in industrial control equipment to supply negative voltage for control circuits.
  • Audio Amplifiers: Provides a negative voltage rail for audio amplifier circuits.

Features:

  • Fixed Output Voltage: Provides a stable and fixed -5V output voltage.
  • Internal Short-Circuit Protection: Protects the regulator from damage due to short circuits at the output.
  • Thermal Overload Protection: Prevents overheating by shutting down the regulator when the temperature exceeds a safe level.
  • High Ripple Rejection: Minimizes ripple and noise in the output voltage.
  • Three-Terminal Package: Simple and easy to use with three terminals (Input, Output, and Ground).
  • Through-Hole Package: Typically available in a through-hole package for easy mounting on PCBs.

Benefits:

  • Stable Negative Voltage Supply: Provides a reliable and stable -5V output voltage for various applications.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.
  • Overload Protection: Protects the regulator and the load from damage due to short circuits and thermal overload.
  • Reduced Noise and Ripple: High ripple rejection minimizes noise and ripple in the output voltage.
  • Cost-Effective Solution: Provides a reliable and efficient solution for negative voltage regulation at a reasonable cost.

Additional Details:

The KIA7905PI typically comes in a through-hole package such as TO-220 or similar. It operates by comparing the output voltage to an internal reference voltage and adjusting the internal pass transistor to maintain a stable -5V output. Key specifications include input voltage range, output current capability, load regulation, and line regulation. The internal protection features, such as short-circuit protection and thermal overload protection, enhance the reliability and robustness of the regulator. This device is widely used in applications where a stable and regulated negative voltage supply is required. The KIA7905PI is a dependable component for providing a negative voltage rail in various electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2091 $58.5480
675+ $0.1721 $116.1675
1,045+ $0.1663 $173.7835
1,440+ $0.1605 $231.1200
1,855+ $0.1559 $289.1945
2,480+ $0.1398 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess