EN
  • EN
  • DE

KIA7910PI

Part No KIA7910PI
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193088-KIA7910PI
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA7910PI CAD Model

Description

The KIA7910PI is a three-terminal negative voltage regulator manufactured by KEC. It is designed to provide a fixed -10V output, making it suitable for a variety of applications requiring a stable negative voltage source. This regulator belongs to the KIA79xx series, known for providing negative voltage regulation.

Applications

  • Op-Amp Power Supplies: Provides a stable -10V supply for operational amplifiers in analog circuits requiring a negative voltage rail.
  • Data Acquisition Systems: Used in data acquisition systems needing a regulated negative voltage.
  • Bipolar Power Supplies: Forms part of a bipolar power supply system, providing the negative voltage rail.
  • Instrumentation: Powers various instrumentation circuits that require a -10V supply.
  • General Purpose Negative Voltage Regulation: Provides regulated -10V power for various electronic projects.

Features

  • Fixed -10V Output: Delivers a stable and precise -10V DC output voltage.
  • Output Current Capability: Typically capable of providing up to 1A of output current (consult the datasheet for specific ratings).
  • Internal Short-Circuit Current Limiting: Protects the regulator and the circuit from damage due to short circuits.
  • Thermal Overload Protection: Protects the regulator from overheating by shutting it down when the internal temperature exceeds a safe level.
  • TO-220 Package: Packaged in the industry-standard TO-220 package, allowing for easy heat sinking.

Benefits

  • Stable -10V Supply: Ensures a consistent -10V output, crucial for the reliable operation of circuits requiring a negative voltage rail.
  • Integrated Protection: Built-in protection features enhance the robustness and lifespan of the regulator.
  • Simple Implementation: Requires minimal external components, simplifying circuit design.
  • Cost-Effective: Offers a cost-effective solution for -10V voltage regulation.

Additional Details

The KIA7910PI generally requires external capacitors for stable operation; it's crucial to consult the manufacturer's datasheet for recommended values for both input and output capacitors. Because this is a negative voltage regulator, the pinout is different than positive voltage regulators, so pay close attention to the datasheet when connecting it. A heatsink is often required to dissipate heat effectively, particularly at higher output currents. As with other linear regulators, efficiency is lower when there is a significant difference between the input and output voltages, so consider a switching regulator for high-efficiency applications where applicable. Proper polarity must be observed when connecting the input and output voltages to prevent damage to the regulator.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess