EN
  • EN
  • DE
  • IT

KIA7915P-U/PK

Part No KIA7915P-U/PK
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TO-220AB
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
RoHS State Request Verification
Win Source Part Number 754009-KIA7915P-U/PK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA7915P-U/PK CAD Model

Description

The KIA7915P-U/PK is a three-terminal negative voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable -15V output voltage for various electronic applications. This regulator is part of the KIA79xx series, known for their simplicity, reliability, and cost-effectiveness.

Applications

  • Power supplies: Used in negative voltage power supplies for electronic circuits.
  • Voltage regulation: Provides a stable -15V output for microcontrollers, operational amplifiers, and other integrated circuits.
  • Industrial control systems: Implemented in industrial automation equipment for stable negative voltage reference.
  • Instrumentation: Employed in testing and measurement equipment requiring a precise -15V supply.
  • Linear Power Regulation: Can be used in circuits requiring linear regulation with a negative voltage.

Features

  • Fixed negative output voltage: Provides a stable -15V output.
  • Internal short-circuit current limiting: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal overload protection: Shuts down the regulator if the internal temperature exceeds a safe limit, preventing thermal damage.
  • High ripple rejection: Effectively filters out ripple voltage from the input, providing a clean and stable output.
  • TO-220 package: Easy to mount and provides good thermal dissipation.

Benefits

  • Simplified design: Requires minimal external components, simplifying circuit design and reducing BOM cost.
  • Stable output voltage: Ensures reliable operation of connected circuits by providing a consistent -15V supply.
  • Protection features: Enhances the robustness and reliability of the system by protecting against short circuits and thermal overload.
  • Cost-effective: Provides a cost-efficient solution for negative voltage regulation.
  • Ease of use: Simple to implement and integrate into existing circuits.

Technical Specifications

The KIA7915P-U/PK typically features an input voltage range of -17.5V to -35V, and a guaranteed output current of up to 1A. The dropout voltage is typically around 2V. It is crucial to consult the official datasheet from KEC for exact specifications, operating conditions, and recommended application circuits.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess