The KIC3201S-19 is a voltage regulator manufactured by KEC. It is designed to provide a stable and regulated output voltage from a higher input voltage. This regulator is commonly used in various electronic devices to ensure consistent performance and protect sensitive components from voltage fluctuations.
Applications
- Power supplies for consumer electronics
- Voltage regulation in industrial equipment
- Battery-powered devices
- Microcontroller power circuits
- LED lighting systems
Features
- Low dropout voltage
- Overcurrent protection
- Thermal shutdown protection
- Fixed output voltage
- High accuracy voltage regulation
Benefits
- Provides stable power supply, ensuring consistent device performance.
- Protects electronic components from voltage spikes and surges.
- Extends battery life in portable devices by maintaining efficient voltage regulation.
- Reduces the risk of damage due to overcurrent or overheating.
- Simplifies power supply design with integrated protection features.
Additional Details
The KIC3201S-19 is typically available in a small surface-mount package (e.g., SOT-23 or similar). The specific output voltage is often indicated in the part number or datasheet. The regulator operates within a specified input voltage range, and its dropout voltage characteristic ensures regulation even when the input voltage is close to the output voltage. It also features thermal shutdown, which automatically disables the regulator if it overheats, preventing damage to the device and surrounding components.
Refer to the datasheet for precise electrical characteristics, pin configurations, and application guidelines. Proper heatsinking may be required depending on the load current and ambient temperature to ensure reliable operation.