EN
  • EN
  • DE

KIC3201S-50

Part No KIC3201S-50
Manufacturer KEC
Description CMOS Linear Integrated Circuit Large Current Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193117-KIC3201S-50
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KIC3201S-50 CAD Model

Description

The KIC3201S-50 is a LDO (Low Dropout) linear regulator manufactured by KEC (Korea Electronics Co., Ltd.). LDO regulators provide a stable output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. The "-50" suffix likely indicates an output voltage of 5.0V.

Applications:

  • Portable Devices: Powering microcontrollers, sensors, and other low-power components in smartphones, tablets, and wearables.
  • Battery-Powered Equipment: Providing regulated power for circuits in remote controls, cordless tools, and other battery-operated devices.
  • Microcontroller Power: Supplying stable and regulated power for microcontrollers and microprocessors.
  • Sensor Power: Providing a stable voltage source for sensors to ensure accurate readings.
  • Post Regulation: Used after switching regulators to reduce ripple and noise.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Fixed Output Voltage: Provides a fixed 5.0V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and connected devices from overcurrent conditions.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Small Package: Available in a compact surface-mount package for space-constrained applications.

Benefits:

  • Stable Output Voltage: Provides a consistent and reliable voltage supply for sensitive electronic components.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending the operating time of battery-powered devices.
  • Robust Protection: Built-in protection features safeguard the regulator and connected devices from various fault conditions.
  • Simplified Design: Easy to integrate into electronic circuits with minimal external components.

Additional Details:

The KIC3201S-50's specifications typically include input voltage range, output voltage accuracy, dropout voltage, quiescent current, and maximum output current. Consult the KEC datasheet for the KIC3201S-50 for detailed electrical characteristics, thermal performance, and package dimensions to ensure proper application and operation. The datasheet will also specify the recommended external capacitors for stable operation.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,889 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess