EN
  • EN
  • DE

BSD223PH6327XTSA1

Part No BSD223PH6327XTSA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 20V 0.39A SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 390mA
Maximum Rds On at Id,Vgs 1.2 Ohm @ 390mA, 4.5V
Gate-Source Threshold Voltage 1.2V @ 1.5μA
Max Gate Charge 0.62nC @ 4.5V
Max Input Capacitance 56pF @ 15V
Maximum Power Dissipation 250mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT363-6
Win Source Part Number 1024360-BSD223PH6327XTSA1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSD223PH6327XTSA1 CAD Model

Description

The BSD223PH6327XTSA1 is a small signal MOSFET from Infineon Technologies, designed for a variety of low-power switching and amplification applications. This N-channel MOSFET offers a good balance of on-resistance (RDS(on)) and gate charge, making it suitable for efficient and fast switching.

Applications:

  • Load Switching: Used for switching small to medium current loads in various electronic circuits.
  • Level Shifting: Employed in level shifting circuits to interface between different voltage levels.
  • DC-DC Conversion: Integrated into low-power DC-DC converters for efficient voltage regulation.
  • Power Management: Used in power management circuits for controlling and distributing power.
  • Portable Devices: Suitable for portable devices where efficiency and small size are critical.

Features:

  • Low RDS(on): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Enables rapid switching transitions, suitable for high-frequency applications.
  • Logic Level Drive: Can be driven directly by logic-level signals, simplifying drive circuitry.
  • Small Package Size: Available in compact SMD packages, ideal for space-constrained designs.
  • RoHS Compliant: Compliant with RoHS standards, making it environmentally friendly.
  • ESD Protection: Provides electrostatic discharge protection to prevent damage.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation and enhances overall efficiency.
  • Faster Switching: Quick switching speed allows for higher frequency operation in various electronic systems.
  • Simplified Design: Logic level drive simplifies the design and reduces component count.
  • Space Savings: Small package size is beneficial for compact and portable devices.
  • Enhanced Reliability: ESD protection ensures robust performance and prevents damage from electrostatic discharge.

Additional Details:

The BSD223PH6327XTSA1 has specific electrical characteristics detailed in its datasheet, including maximum drain-source voltage, gate-source voltage, and continuous drain current ratings. It is typically mounted using standard SMT processes. It is designed for applications requiring low power consumption and compact size. For precise specifications and application guidelines, refer to the official documentation from Infineon Technologies.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0815 $50.1225
1,495+ $0.0669 $100.0155
2,315+ $0.0648 $150.0120
3,190+ $0.0627 $200.0130
4,120+ $0.0607 $250.0840
5,515+ $0.0544 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,617 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess