EN
  • EN
  • DE

G6SU-2-4.5V

Part No G6SU-2-4.5V
Manufacturer Omron
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case DIP-8
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
Win Source Part Number 753315-G6SU-2-4.5V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G6SU-2-4.5V CAD Model

Description

The Omron G6SU-2-4.5V is a compact and highly sensitive signal relay designed for surface mounting on printed circuit boards. This relay is characterized by its low power consumption, high isolation, and small size, making it suitable for telecommunications, measurement equipment, and other applications where space and energy efficiency are critical.

Applications:

  • Telecommunications equipment
  • Measurement equipment
  • Data communication devices
  • Security systems
  • Audio and video equipment

Features

  • 2-Pole Configuration: Provides two independent switching circuits in one package.
  • 4.5VDC Coil Voltage: Operates with a 4.5VDC power supply, often compatible with battery-powered systems.
  • Low Power Consumption: Minimizes energy usage, extending battery life and reducing heat generation.
  • High Sensitivity: Requires minimal coil power for activation, increasing efficiency.
  • Surface Mount Design: Enables high-density mounting and automated assembly.

Benefits

  • Reliable Signal Switching: Ensures accurate and consistent signal transmission with minimal distortion.
  • Energy Efficient: Reduces power consumption, contributing to longer battery life and lower operating costs.
  • Space Saving: Enables compact designs for miniaturized devices and dense circuit boards.
  • Easy Integration: Simplifies manufacturing with automated surface mount assembly processes.
  • Long Service Life: Offers extended operational lifespan for reliable performance over time.

Additional Details:

The G6SU-2-4.5V relay typically has a contact rating of 0.5A at 125VAC or 1A at 30VDC. It is designed to operate within a temperature range of -40°C to +85°C. The insulation resistance is typically greater than 1,000 megaohms, providing excellent electrical isolation between the coil and the contacts. Due to its design, it allows for automated pick and place assembly. The compact size and low profile make it ideal for high-density applications where space is a constraint.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Atmel
Lowest to $24.7389
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Altera
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,955 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess