The KMB054N40DB is an N-Channel MOSFET from KEC. This MOSFET is designed for high-efficiency power switching applications, offering a good balance between on-resistance and gate charge. It is suitable for applications like DC-DC converters and motor control.
Applications:
- DC-DC Converters
- Motor Control
- Load Switching
- Power Management
Features:
- N-Channel MOSFET
- Voltage Rating: 40V
- Low On-Resistance: RDS(on) = 5.4 mΩ (typical) at VGS = 10V
- High Current Capability: ID = 100A
- Standard Gate Drive
Benefits:
- High Efficiency: Low on-resistance minimizes conduction losses, improving overall efficiency.
- High Current Handling: Can handle substantial current levels required in high-power applications.
- Simplified Design: Standard gate drive requirements simplify the driving circuitry.
Specifications:
The KMB054N40DB has a drain-source voltage (VDS) of 40V and a continuous drain current (ID) of 100A. The typical on-resistance (RDS(on)) is 5.4 mΩ at VGS = 10V. It uses a standard gate drive configuration.