EN
  • EN
  • DE

KMB4D5DN60QA

Part No KMB4D5DN60QA
Manufacturer KEC
Description Dual N-Ch Trench MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KEC
Win Source Part Number 1193282-KMB4D5DN60QA
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KMB4D5DN60QA CAD Model

Description

The KMB4D5DN60QA is a silicon N channel MOS type field effect transistor designed for high voltage switching applications. It is manufactured by KEC.

Applications

  • High-Efficiency Power Supplies
  • DC-DC Converters
  • AC-DC Adapters
  • Motor Control Circuits
  • Lighting Ballasts

Features

  • N-Channel Enhancement Mode MOSFET
  • High Voltage Capability: 600V
  • Low On-Resistance (RDS(on)) minimizes conduction losses.
  • Fast Switching Speed for efficient operation.
  • Avalanche Rated for improved ruggedness.
  • RoHS Compliant.

Benefits

  • Improved system efficiency due to low RDS(on).
  • Reduced power dissipation and heat generation.
  • Enhanced system reliability due to avalanche capability.
  • Simplified thermal management.
  • Compliance with environmental regulations.

Additional Details

The KMB4D5DN60QA is typically available in a TO-252 package. Key specifications include a drain-source voltage (VDS) of 600V, a gate-source voltage (VGS) of ±30V, and a continuous drain current (ID) that depends on the case temperature. The on-resistance (RDS(on)) is a critical parameter and is specified at a particular gate-source voltage and drain current. The gate charge (Qg) is also an important parameter for switching applications. Proper heatsinking is generally required to manage the power dissipation. Consult the datasheet for comprehensive electrical characteristics, thermal performance, and application guidelines.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess