EN
  • EN
  • DE

KN2222A

Part No KN2222A
Manufacturer KEC
Description EPITAXIAL PLANAR NPN TRANSISTOR (GENERAL PURPOSE, SWITCHING)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193322-KN2222A
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KN2222A CAD Model

Description

The KN2222A is a silicon NPN bipolar junction transistor (BJT) designed for use in a wide range of general-purpose amplification and switching applications. This transistor is commonly used due to its robust characteristics and versatility in various electronic circuits.

Applications

  • General-purpose amplification: Used to amplify small signals in audio amplifiers and instrumentation circuits.
  • Switching circuits: Employed as a switch in digital logic circuits, relay drivers, and LED drivers.
  • Oscillator circuits: Used in oscillator circuits for generating signals.
  • Driver stages: Can be implemented as a driver for higher-power transistors or other components.

Features

  • NPN BJT: An NPN transistor with a collector, base, and emitter terminal.
  • High Collector Current (Ic): Designed to handle moderate collector current, allowing it to drive various loads.
  • Low Saturation Voltage: Offers low collector-emitter saturation voltage, minimizing power loss when used as a switch.
  • High Transition Frequency (fT): Capable of operating at high frequencies, making it suitable for high-speed switching and amplification.

Benefits

  • Versatile Application: Suitable for a broad range of applications due to its general-purpose characteristics.
  • Easy to use: Widely available and easy to implement in circuits.
  • Reliable Performance: Provides stable and consistent performance under various operating conditions.
  • Cost-Effective: A cost-efficient solution for general amplification and switching needs.

Specifications

The KN2222A typically features a collector-emitter voltage (Vceo) of around 40V, a collector current (Ic) of around 600mA, and a power dissipation of approximately 500mW. The transition frequency (fT) is typically in the range of 250 MHz or higher. The DC current gain (hFE) typically falls between 100 and 300, but can vary depending on the specific operating conditions. The operating and storage junction temperature is -55 to +150°C.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess