The KN3906 is a PNP epitaxial planar transistor designed for use in general purpose switching and amplification applications. It is commonly found in various electronic circuits due to its reliable performance and cost-effectiveness. Manufactured by KEC, this transistor is widely utilized in both consumer and industrial electronics.
Applications
- General purpose amplification
- Switching circuits
- Driver stages in audio amplifiers
- Relay driving
- Inverter circuits
Features
- PNP Epitaxial Planar Transistor
- High Collector-Emitter Breakdown Voltage (VCEO)
- Low Collector Cutoff Current (ICEO)
- High DC Current Gain (hFE)
- Available in a TO-92 package for easy mounting
Benefits
- Reliable Performance: Provides consistent amplification and switching capabilities.
- Cost-Effective: Offers a balance between performance and affordability.
- Wide Range of Applications: Suitable for various electronic circuits.
- Easy to Use: The TO-92 package simplifies the mounting process.
- Stable Operation: Designed for stable performance across a range of operating conditions.
Technical Specifications: The KN3906 typically features a collector-emitter voltage (VCEO) of -40V, a collector current (IC) of -200mA, and a power dissipation of 625mW. Its DC current gain (hFE) ranges from 100 to 300, depending on the specific operating conditions. The operating and storage junction temperature range is typically -55°C to +150°C. The TO-92 package is made of molded epoxy.