EN
  • EN
  • DE

KP11N60FM-U/PF

Part No KP11N60FM-U/PF
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067661-KP11N60FM-U/PF
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KP11N60FM-U/PF CAD Model

Description

The KP11N60FM-U/PF is a high-voltage N-channel MOSFET manufactured by KEC. It is designed for high-efficiency power switching applications. This MOSFET features a fast switching speed and low on-resistance, contributing to overall system efficiency and reduced power loss.

Applications

  • Power supplies (SMPS)
  • Motor control
  • DC-DC converters
  • Lighting ballasts
  • Adapters

Features

  • High voltage: 600V
  • Low on-resistance (RDS(on)): Ensures minimal power dissipation and efficient operation.
  • Fast switching speed: Reduces switching losses and improves overall efficiency.
  • Avalanche ruggedness: Provides added protection against voltage spikes and transient events.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.
  • Halogen-free: Further reduces environmental impact.

Benefits

  • Improved system efficiency: Reduced on-resistance and fast switching minimize power losses.
  • Increased reliability: Rugged design withstands voltage transients and harsh operating conditions.
  • Simplified thermal management: Lower power dissipation reduces the need for extensive heat sinking.
  • Reduced system cost: High performance and efficiency can lead to smaller, more cost-effective designs.
  • Environmentally friendly: Compliant with RoHS and halogen-free standards.

Additional Details

The KP11N60FM-U/PF is typically packaged in a TO-220FM package. Its gate threshold voltage is within a specific range, usually around 2-4V, allowing for easy driving. The device is characterized by its drain-source breakdown voltage, which is rated at 600V. The continuous drain current is a key parameter to consider when designing power circuits, and it is specified in the datasheet. The operating and storage temperature ranges are also important for ensuring reliable operation in various environments.

This MOSFET is suitable for a wide range of applications requiring high voltage and efficient power switching. Designers should consult the datasheet for detailed electrical characteristics, thermal performance, and application guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess