EN
  • EN
  • DE

KPC817S-B

Part No KPC817S-B
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826950-KPC817S-B
Ultra Librarian 3D Model Ultra Librarian KPC817S-B CAD Model

Description

The KPC817S-B is a single-channel phototransistor optocoupler manufactured by KEC. It consists of an infrared emitting diode optically coupled to a phototransistor. This device is designed for electrical isolation in various applications, providing a safe and reliable barrier between circuits with different voltage levels.

Applications

  • Industrial Control Systems
  • Signal Transmission between circuits of different potentials
  • Microcontroller Input Isolation
  • Power Supply Isolation
  • Noise Suppression in Digital Circuits

Features

  • High Isolation Voltage: Provides high electrical isolation between input and output.
  • Compact Package: Space-saving design for high-density applications.
  • CTR (Current Transfer Ratio): Offers a specified current transfer ratio.
  • High Collector-Emitter Voltage: Supports high voltage applications.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits

  • Electrical Isolation: Provides a safe and reliable barrier between circuits.
  • Noise Immunity: Reduces noise and interference in digital circuits.
  • Compact Design: Saves space in densely populated circuit boards.
  • Ease of Use: Simple design and operation.
  • Compliance: RoHS compliant for environmental safety.

Additional Details

The KPC817S-B is typically used to isolate sensitive electronic components from high-voltage or noisy environments. It is commonly found in industrial control systems, where it protects microcontrollers and other digital circuits from damage. The optocoupler is available in a standard DIP-4 package, making it easy to integrate into various circuit designs. The CTR, collector-emitter voltage, and isolation voltage are important parameters to consider when selecting an optocoupler for a specific application. These parameters are detailed in the product datasheet provided by KEC.

You May Also Be Interested in

Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess