The KPS11N65F-U/PF is a high-voltage N-channel MOSFET manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speed. This MOSFET is typically used in applications such as power supplies, LED lighting, and adapter circuits, where efficiency and reliability are critical.
Applications:
- Switching Mode Power Supplies (SMPS)
- LED Lighting Drivers
- AC-DC Adapters
- DC-DC Converters
- Motor Control Circuits
Features:
- N-Channel MOSFET
- Voltage Rating: 650V
- On-Resistance (RDS(on)): Low RDS(on) for reduced conduction losses
- Gate Charge (Qg): Low gate charge for fast switching speed
- Avalanche Energy Rated
- Integrated Fast Recovery Diode
- TO-220F Package (Isolated Package)
Benefits:
- High Efficiency: Low on-resistance minimizes conduction losses.
- Fast Switching: Reduces switching losses and enables higher operating frequencies.
- High Voltage Capability: Suitable for high-voltage applications.
- Improved Thermal Performance: TO-220F package facilitates efficient heat dissipation.
- Enhanced Reliability: Avalanche energy rating ensures robustness against voltage transients.
The KPS11N65F-U/PF MOSFET offers a combination of high voltage capability, low on-resistance, and fast switching speed, making it an excellent choice for various power electronic applications. The isolated TO-220F package provides enhanced safety and simplifies thermal management. The integrated fast recovery diode further improves efficiency and reduces EMI. Detailed specifications, including gate charge, input capacitance, and thermal resistance, are available in the manufacturer's datasheet. This MOSFET is designed for applications where high efficiency, fast switching, and reliable performance are paramount. The device's robust design makes it suitable for demanding environments.