EN
  • EN
  • DE

KRA555E

Part No KRA555E
Manufacturer KEC
Description EPITAXIAL PLANAR PNP TRANSISTOR (SWITCHING, INTERFACE CIRCUIT AND DRIVER CIRCUIT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193437-KRA555E
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KRA555E CAD Model

Description

The KRA555E is a silicon PNP epitaxial planar transistor manufactured by KEC (Korea Electronics). It is designed for use in switching and amplifier applications. This transistor is commonly used in various electronic circuits where a PNP transistor is required for signal amplification or switching purposes.

Applications

  • Switching Circuits: Used in switching applications for controlling low to medium power loads.
  • Amplifier Circuits: Employed in small signal amplifier stages for audio and other applications.
  • Driver Stages: Can be used as a driver for higher power transistors or other components.
  • General Purpose Amplification: Suitable for general-purpose amplification in various electronic devices.
  • Load Switches: Used to switch power to various circuits and components.

Features

  • PNP Transistor: A PNP type BJT suitable for a range of circuit designs requiring a PNP device.
  • Small Signal Transistor: Designed for low to medium power applications.
  • Epitaxial Planar Structure: Provides good performance characteristics and reliability.
  • Surface Mount Package: Typically available in a surface mount package for easy PCB integration.
  • Low Saturation Voltage: Offers a low saturation voltage for efficient switching.

Benefits

  • Compact Size: Small package facilitates high-density circuit designs.
  • Versatile: Suitable for both switching and amplification applications.
  • Efficient Switching: Low saturation voltage improves switching efficiency.
  • Easy PCB Integration: Surface mount package simplifies assembly processes.
  • Reliable: Provides stable performance under various operating conditions.

Additional Details

The KRA555E is characterized by its collector current rating, collector-emitter voltage (VCEO), and current gain (hFE). The specific parameters can be found in the manufacturer's datasheet. When using this transistor, consider its power dissipation capabilities and proper biasing techniques to ensure optimal performance. Refer to the datasheet for detailed information on biasing and thermal derating. Careful soldering techniques are required for surface mount components to ensure reliable connections. Ensure operating conditions are within the specified limits to prevent damage. The datasheet provides comprehensive information on these aspects.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess