EN
  • EN
  • DE

KRC101M

Part No KRC101M
Manufacturer KEC
Description EPITAXIAL PLANAR NPN TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193440-KRC101M
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KRC101M CAD Model

Description

The KRC101M is a PNP Epitaxial Planar Transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in low-power amplification and switching applications.

Applications

  • Low-noise amplifier circuits
  • Switching circuits
  • Driver stages for audio amplifiers
  • General-purpose amplification
  • Load switch

Features

  • Low saturation voltage: Reduces power dissipation in switching applications.
  • High hFE: Provides good amplification performance.
  • Small signal amplifier: Designed for low-power applications.
  • Surface Mount Device (SMD): Designed for automated assembly.

Benefits

  • Energy efficiency: Low saturation voltage minimizes power loss.
  • High gain: Provides good amplification characteristics.
  • Miniaturization: Small size allows for compact designs.
  • Cost-effective: Provides good performance at a low cost.

Additional Details

The KRC101M is usually available in a SOT-23 package. The transistor typically has a collector-emitter voltage (VCEO) rating of -50V and a collector current (IC) rating of -150mA. Its typical DC current gain (hFE) is around 100-300 depending on the operating conditions. For detailed information on absolute maximum ratings, electrical characteristics, and typical performance curves, the KEC datasheet for KRC101M should be consulted. Proper biasing and circuit design are crucial for ensuring optimal performance and stability.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess