EN
  • EN
  • DE

KRC102M

Part No KRC102M
Manufacturer KEC
Description EPITAXIAL PLANAR NPN TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193441-KRC102M
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KRC102M CAD Model

Description

The KRC102M is a digital transistor (also known as a bias resistor transistor - BRT) manufactured by KEC (Korea Electronics Co., Ltd.). It integrates a transistor and a bias resistor network within a single package, simplifying circuit design and reducing component count. This NPN transistor is commonly used in switching applications and as a driver for other components.

Applications

  • Switching Circuits
  • Inverter Circuits
  • Digital Logic Circuits
  • Driver Circuits for LEDs, Relays, and other components
  • General Purpose Amplification

Features

  • NPN Transistor
  • Built-in Bias Resistors
  • Small Package Size
  • Reduces Component Count
  • Simplifies Circuit Design

Benefits

  • Simplified Design: Integrated bias resistors eliminate the need for external resistors, simplifying circuit design and reducing PCB space.
  • Reduced Component Count: Fewer components translate to lower assembly costs and improved system reliability.
  • Space Saving: Small package size allows for integration into space-constrained applications.
  • Improved Performance: Consistent bias conditions ensure stable and predictable performance.
  • Cost-Effective Solution: Reduces the overall cost of the circuit by minimizing the number of required components.

Additional Details

The KRC102M is typically available in a small surface-mount package, such as a SOT-23. The resistor values and other parameters can be found in the manufacturer's datasheet. Consult the datasheet for detailed electrical characteristics, application guidelines, and recommended operating conditions. The integrated resistors are designed to provide a specific base current for the transistor, enabling it to operate as a switch or amplifier with minimal external components.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1086 $58.1010
1,300+ $0.0889 $115.5700
2,000+ $0.0866 $173.2000
2,780+ $0.0832 $231.2960
3,575+ $0.0809 $289.2175
4,765+ $0.0728 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess