EN
  • EN
  • DE

KRC111M

Part No KRC111M
Manufacturer KEC
Description EPITAXIAL PLANAR PNP TRANSISTOR (SWITCHING, INTERFACE CIRCUIT AND DRIVER CIRCUIT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193448-KRC111M
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KRC111M CAD Model

Description

The KRC111M is a digital silicon NPN epitaxial transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for switching and amplification applications.

Applications

  • Switching Circuits
  • Amplification Circuits
  • Inverter Circuits
  • Driver Stages
  • General Purpose Applications

Features

  • NPN Transistor: Offers standard NPN transistor characteristics.
  • Small Signal Transistor: Designed for low to medium current applications.
  • High Current Gain (hFE): Provides good amplification characteristics.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • Surface Mount Package: Facilitates automated assembly processes.

Benefits

  • Efficient Switching: Low saturation voltage provides efficient switching performance, reducing power losses.
  • Good Amplification: High current gain allows for effective signal amplification.
  • Compact Design: Small surface mount package enables high-density board layouts.
  • Simplified Circuit Design: Standard NPN characteristics simplify circuit design.
  • Cost-Effective Solution: Provides a cost-effective solution for general-purpose applications.

Additional Details

The KRC111M is typically used in small-signal switching and amplification circuits where moderate current gain is required. Its low saturation voltage is beneficial for switching applications, reducing power dissipation when the transistor is in the on state. The surface-mount package allows for easy integration into automated assembly processes, reducing manufacturing costs. It is important to adhere to the maximum collector current and voltage ratings to ensure reliable operation and prevent damage to the device. The KRC111M is a versatile and reliable choice for various general-purpose applications requiring a small-signal NPN transistor.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess