EN
  • EN
  • DE

KRC114M

Part No KRC114M
Manufacturer KEC
Description EPITAXIAL PLANAR PNP TRANSISTOR (SWITCHING, INTERFACE CIRCUIT AND DRIVER CIRCUIT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193450-KRC114M
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KRC114M CAD Model

Description

The KRC114M is a silicon NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). This transistor is designed for use in switching and amplifier applications. It is characterized by its low saturation voltage and high current gain, making it suitable for various electronic circuits.

Applications:

  • Switching Circuits: Used as a switch in digital circuits, controlling the flow of current.
  • Amplifier Circuits: Employed in small signal amplifiers to boost signal strength.
  • Driver Stages: Used as a driver transistor for higher-power transistors or loads.
  • Load Switches: Used in battery-powered devices to control the load and conserve power.
  • General Purpose Amplification: It is used in applications where small amplification is needed.

Features:

  • High Current Gain (hFE): Amplifies small input currents to larger output currents.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation when the transistor is in the ON state.
  • Small Package Size: Facilitates compact circuit design and integration.
  • Epitaxial Planar Structure: Provides consistent performance and reliability.
  • Fast Switching Speed: Enables rapid switching in digital applications.

Benefits:

  • Efficient Switching: Low saturation voltage ensures efficient operation with minimal power loss.
  • Effective Amplification: High current gain allows for strong signal amplification.
  • Compact Design: Small package size enables integration into small and densely populated circuits.
  • Reliable Performance: Epitaxial planar structure ensures consistent and stable operation.
  • High-Speed Operation: Fast switching speed is suitable for digital and high-frequency applications.

Additional Details:

The KRC114M features a silicon NPN transistor structure optimized for switching and amplification. Key specifications include its current gain, saturation voltage, and collector current. KEC is known for manufacturing high-quality semiconductor components. The transistor is designed to meet the requirements of modern electronic circuits and provide reliable performance.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess