EN
  • EN
  • DE

MAX8640YEXT18

Part No MAX8640YEXT18
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706859-MAX8640YEXT18
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8640YEXT18 CAD Model

Description

Maxim Integrated's MAX8640YEXT18: Ultra-Low-Voltage, High-Efficiency DC-DC Converter

The MAX8640YEXT18 from Maxim Integrated is a cutting-edge DC-DC converter designed for applications that require high efficiency and ultra-low-voltage operation. This compact, high-performance component is ideal for portable devices where extended battery life is crucial, such as smartphones, tablets, and other handheld electronics.

Key Features:

  • High Efficiency: The MAX8640YEXT18 boasts an impressive efficiency rate, which is essential for minimizing power loss and maximizing battery life in portable applications.
  • Ultra-Low Output Voltages: This converter supports output voltages as low as 0.6V, making it suitable for the latest low-voltage digital cores.
  • Adjustable Output: The output voltage can be precisely adjusted to meet the specific requirements of your application, ensuring optimal performance of the powered device.
  • Small Footprint: With its compact design, the MAX8640YEXT18 saves valuable board space, which is a critical factor in the design of modern portable electronics.
  • Low Dropout Operation: The device is capable of low dropout operation, which ensures consistent performance even when the input voltage is very close to the output voltage.

Applications:

  • Mobile Phones
  • Handheld Devices
  • Portable Media Players
  • Wireless and Bluetooth Devices
  • GPS Receivers

The MAX8640YEXT18 is designed with advanced technology that enables it to operate with high efficiency across a wide range of load conditions. Its ability to handle ultra-low voltages without compromising on performance makes it an excellent choice for powering the latest generation of low-power digital cores.

Maxim Integrated's commitment to quality and reliability is evident in the MAX8640YEXT18, making it a preferred solution for designers looking to enhance the performance and extend the battery life of their portable devices. With its adjustable output and small footprint, the MAX8640YEXT18 offers a versatile and space-efficient power management solution.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess