EN
  • EN
  • DE

PUMH11

Part No PUMH11
Manufacturer NXP / Nexperia
Description NPN resistor-equipped double transistor / Trans Digital BJT NPN 50V 100mA Automotive 6-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240800-PUMH11
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Introduction Date November 26, 1998
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PUMH11 CAD Model

Description

The PUMH11 from NXP Semiconductors is a high-performance, dual NPN transistor housed in a small Surface-Mounted Device (SMD) plastic package. Designed to deliver efficiency and reliability, this transistor is ideal for a wide range of applications in the electronics industry, particularly in signal processing and switching.

Key Features

  • Transistor Type: The PUMH11 features two NPN transistors, which are well-known for their fast switching and amplification capabilities.
  • Package: It comes in a compact SOT-363 package, which is conducive for space-constrained applications and allows for high-density mounting on circuit boards.
  • Current Handling: Each transistor can handle a collector current up to 100 mA, making it suitable for moderate power applications.
  • Power Dissipation: The device has a total power dissipation of 250 mW, ensuring that it can perform well under typical operating conditions without overheating.
  • High hFE: The high DC current gain (hFE) of the transistors allows for a significant amplification of the input signal, making the PUMH11 an excellent choice for amplifying applications.
  • Low Voltage Operation: With a maximum collector-emitter voltage of 50V, the PUMH11 is optimized for low voltage circuits, providing stable performance and energy efficiency.

Applications

The versatility of the PUMH11 makes it suitable for an array of electronic applications, including:

  • Digital logic switches
  • Amplification circuits
  • Audio processors
  • Signal modulation
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the PUMH11 is no exception. This product is built to meet the high standards of reliability and performance that customers expect from NXP, ensuring a dependable solution for your electronic designs.

Environmental Compliance

The PUMH11 complies with the RoHS directive, which means it is free from hazardous substances such as lead, making it an environmentally friendly choice for electronic manufacturers looking to reduce their ecological footprint.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1114 $50.1300
1,095+ $0.0915 $100.1925
1,695+ $0.0886 $150.1770
2,335+ $0.0857 $200.1095
3,020+ $0.0829 $250.3580
4,040+ $0.0743 $300.1720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,148 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess