Product Overview: NXP PUMH15
The NXP PUMH15 is a high-performance, dual NPN transistor housed in a small Surface-Mounted Device (SMD) plastic package. This product is designed to deliver superior efficiency and reliability for a wide range of applications. The PUMH15 is part of NXP's innovative portfolio of semiconductor solutions, known for their quality and durability.
Key Features
- Transistor Type: The PUMH15 features two NPN transistors, making it ideal for applications requiring matched pair configurations.
- Package: It comes in a SOT363 package, which is highly compact and suitable for automated assembly processes. Its small footprint allows for high-density PCB designs.
- Current Handling: With a continuous collector current of up to 100 mA, the PUMH15 can handle moderate power levels efficiently.
- Transition Frequency: It boasts a high transition frequency of 250 MHz, ensuring excellent performance in high-speed switching applications.
- Collector-Emitter Voltage: The transistor can withstand a collector-emitter voltage of up to 15 V, providing a good margin for various electronic designs.
- Low Saturation Voltage: The low collector-emitter saturation voltage ensures minimal power loss and heat generation during operation.
Applications
The PUMH15 is versatile and can be used in numerous applications. Its typical uses include, but are not limited to:
- Pre-amplification and driver stages in audio equipment
- Signal processing circuits in telecommunication devices
- Switching and linear amplification in digital computing systems
- Control circuits in power management modules
Quality and Reliability
NXP's commitment to quality ensures that the PUMH15 meets stringent industry standards for performance and reliability. Each transistor is subjected to rigorous testing and quality control measures, guaranteeing that the components you receive are ready for deployment in critical applications.
Environmental Compliance
The PUMH15 is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it an environmentally responsible choice for your electronic designs. By choosing the PUMH15, you are selecting a product that not only meets high technical standards but also contributes to a greener future.