EN
  • EN
  • DE

KTA1049

Part No KTA1049
Manufacturer KEC
Description EPITAXIAL PLANAR PNP TRANSISTOR (GENERAL PURPOSE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193873-KTA1049
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KTA1049 CAD Model

Description

The KTA1049 is a PNP Epitaxial Planar Transistor manufactured by KEC. It is designed for use in audio amplifier and switching applications. This transistor offers good linearity and a high current capability making it suitable for various analog and digital circuits.

Applications

  • Audio amplifiers
  • Switching circuits
  • Driver stages
  • General purpose amplification
  • Voltage regulators

Features

  • High Collector Current (Ic = -1.5A)
  • Low Saturation Voltage
  • High Transition Frequency (fT)
  • Excellent Linearity
  • Available in a TO-126 package

Benefits

  • Provides strong amplification for audio signals
  • Efficient switching performance
  • Suitable for medium power applications
  • Reliable operation in diverse circuits
  • Easy to mount and integrate due to the TO-126 package

Additional Details

The KTA1049 transistor is characterized by its high collector current capability of -1.5A. Its low saturation voltage ensures minimal power loss during switching operations. The high transition frequency enhances its performance in high-frequency circuits. This transistor is commonly used in the amplification stages of audio equipment, power supplies, and various electronic control systems. The TO-126 package provides good thermal dissipation, allowing for stable operation at higher power levels. It is crucial to adhere to the recommended operating conditions to ensure the longevity and optimal performance of the KTA1049 in any circuit design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess