EN
  • EN
  • DE

KTA1666-Y-RTF/PU

Part No KTA1666-Y-RTF/PU
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068075-KTA1666-Y-RTF/PU
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTA1666-Y-RTF/PU CAD Model

Description

The KTA1666-Y-RTF/PU is a PNP Epitaxial Planar Transistor manufactured by KEC. This transistor is designed for use in a variety of general-purpose switching and amplification applications. The 'Y' designation often indicates a specific gain range or characteristic, while 'RTF/PU' likely refers to the packaging and reel type.

Applications

  • General-purpose switching circuits: The KTA1666-Y-RTF/PU can be used as a switch in various electronic circuits.
  • Amplification circuits: It can amplify small signals in audio amplifiers or other signal processing circuits.
  • Driver stages: Used as a driver to control larger transistors or loads.
  • Load switches: Controlling power to specific components or sub-circuits within a larger system.
  • DC-DC converters: As a switching element in certain DC-DC converter designs.

Features

  • PNP Polarity: Allows for specific circuit configurations and signal control.
  • Epitaxial Planar Structure: Offers improved performance and reliability.
  • High Collector Current (Ic): Enables control of moderate loads.
  • Low Saturation Voltage: Reduces power dissipation and improves efficiency.
  • High Transition Frequency: Suitable for use in medium to high-frequency circuits.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits

  • Versatile Usage: Suitable for a wide range of general-purpose applications.
  • Efficient Switching: Low saturation voltage results in minimal power loss.
  • Stable Performance: Epitaxial planar structure ensures consistent operation.
  • Compact Design: Allows for high-density circuit designs.
  • Reliable Operation: Designed for long-term stability and durability.

Additional Details

The KTA1666-Y-RTF/PU typically comes in a small signal package, such as SOT-23. Key specifications include collector-emitter voltage (Vceo), collector current (Ic), power dissipation (Pd), and current gain (hFE). Exact values depend on the datasheet for this specific transistor, and should be consulted for precise design parameters. The 'Y' suffix denotes a specific hFE (current gain) range, essential for predictable amplifier performance. 'RTF/PU' indicates Reel Tape Flat Pack/Polyurethane, a specific packaging configuration for automated assembly processes. This transistor is often used in consumer electronics, industrial control systems, and other applications requiring reliable switching and amplification.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess