EN
  • EN
  • DE

VSP6234ZAKR

Part No VSP6234ZAKR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104259-VSP6234ZAKR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSP6234ZAKR CAD Model

Description

Introducing the VSP6234ZAKR from Texas Instruments

The VSP6234ZAKR is a cutting-edge product from Texas Instruments, designed to cater to the sophisticated demands of modern electronics. This high-performance component is part of TI's extensive portfolio of integrated circuits and is engineered to deliver exceptional quality and reliability for a wide range of applications.

Key Features

  • Precision Performance: The VSP6234ZAKR offers precise and accurate operation, making it ideal for sensitive electronic applications where accuracy is paramount.
  • High-Speed Functionality: With its ability to operate at high speeds, this product is well-suited for applications requiring rapid data processing and throughput.
  • Low Power Consumption: Energy efficiency is at the core of the VSP6234ZAKR, ensuring minimal power usage and heat generation, which is critical for battery-powered devices.
  • Robust Design: Texas Instruments is known for its robust designs, and the VSP6234ZAKR is no exception. It is built to withstand challenging conditions and provide consistent performance over time.

Applications

The versatility of the VSP6234ZAKR allows it to be used in a variety of applications, including but not limited to:

  • Medical imaging systems
  • Telecommunications equipment
  • Industrial control systems
  • High-speed data acquisition systems
  • Automotive electronics

Product Specifications

The VSP6234ZAKR is designed with the following specifications:

  • Package Type: Surface-mount technology for ease of integration into various circuit boards.
  • Operating Temperature Range: Ensures reliable operation across a wide range of environmental conditions.
  • Compliance: Meets industry standards for safety and performance.

Quality and Support

As with all Texas Instruments products, the VSP6234ZAKR is backed by a comprehensive support network. Customers can access a wealth of resources, including technical documentation, application notes, and design tools, to facilitate the integration of this component into their projects. Furthermore, Texas Instruments' commitment to quality means that the VSP6234ZAKR is manufactured to the highest standards, ensuring that it meets the stringent requirements of today's electronic devices.

For designers and engineers looking for a reliable, high-performance solution, the VSP6234ZAKR from Texas Instruments represents a premier choice that combines innovation with dependability.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3089 $50.4712
20+ $5.1765 $103.5300
30+ $5.0148 $150.4440
42+ $4.8530 $203.8260
54+ $4.6912 $253.3248
72+ $4.2059 $302.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,580 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess