EN
  • EN
  • DE

KTA1695-O-U/P

Part No KTA1695-O-U/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067949-KTA1695-O-U/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTA1695-O-U/P CAD Model

Description

The KTA1695-O-U/P is a PNP silicon epitaxial transistor manufactured by KEC. It's designed for use in audio frequency general purpose amplifier applications. This transistor provides low noise and high gain characteristics, making it particularly suitable for audio pre-amplifiers and signal processing circuits where signal integrity is crucial.

Applications:

  • Audio Preamplifiers: Used as a low-noise amplifier in preamplifier stages for audio equipment.
  • Microphone Amplifiers: Employed in microphone amplifier circuits to boost weak audio signals.
  • Signal Processing Circuits: Integrated in signal processing circuits for filtering and amplification.
  • Line Drivers: Used as a line driver to transmit audio signals over long distances.
  • Consumer Electronics: Found in various consumer electronic devices such as radios, TVs, and audio equipment.

Features:

  • Low Noise Figure: Minimizes noise in sensitive audio circuits, enhancing signal clarity.
  • High Current Gain (hFE): Provides significant amplification for efficient signal boosting.
  • Low Saturation Voltage (VCE(sat)): Reduces power dissipation in switching applications.
  • Good Linearity: Ensures accurate signal reproduction in amplifier circuits.
  • TO-92 Package: Standard and easy-to-use package for through-hole mounting.

Benefits:

  • Improved Audio Quality: Low noise characteristics enhance the clarity and fidelity of audio signals.
  • Efficient Amplification: High current gain ensures efficient signal boosting.
  • Reduced Power Consumption: Low saturation voltage minimizes power loss.
  • Accurate Signal Reproduction: Good linearity ensures faithful reproduction of audio signals.
  • Easy to Use: Standard TO-92 package simplifies mounting and soldering.

Additional Details:

The KTA1695-O-U/P typically comes in a TO-92 package. Key electrical characteristics include a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -0.15A, and a power dissipation (PC) of 0.5W. The 'O' likely indicates a specific hFE (current gain) range, and U/P probably designates the specific tape and reel packaging configuration. Always consult the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and application guidelines to ensure optimal performance and prevent damage to the device or associated circuitry. Parameters like gain bandwidth product (fT) and output capacitance (Cob) are essential for high-frequency performance considerations.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess