EN
  • EN
  • DE

KTB764-Y-ATP

Part No KTB764-Y-ATP
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068100-KTB764-Y-ATP
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTB764-Y-ATP CAD Model

Description

The KTB764-Y-ATP is a silicon PNP epitaxial planar transistor manufactured by KEC. This transistor is designed for medium power amplification and switching applications. It is commonly found in various electronic circuits requiring a reliable PNP transistor with good current handling capabilities and is often used in audio amplifiers and power supplies.

Applications

  • Audio Amplifiers: Used in pre-amplifier and power amplifier stages.
  • Power Supplies: Employed in linear voltage regulators and switching power supplies.
  • Switching Circuits: Suitable for switching applications where a PNP transistor is required.
  • Motor Control: Utilized in small motor control circuits.
  • General Purpose Amplification: Used in various general-purpose amplifier circuits.

Features

  • PNP Polarity: Enables complementary circuit designs with NPN transistors.
  • Medium Power Dissipation: Offers moderate power handling capabilities.
  • High Collector Current (Ic): Capable of handling significant collector current.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • Epitaxial Planar Structure: Provides improved performance and reliability.

Benefits

  • Versatile Application: Can be used in a wide range of circuits.
  • Efficient Performance: Offers good performance in both amplification and switching applications.
  • Reliable Operation: The epitaxial planar structure ensures stable operation.
  • Easy to Use: Easily integrated into existing circuits.
  • Cost-Effective: Provides a balance of performance and price.

Additional Details

The KTB764-Y-ATP is typically packaged in a TO-126 or similar package. Key specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). Proper heat sinking may be required depending on the application to ensure stable operation. Consult the manufacturer's datasheet for detailed electrical characteristics and application notes. The transistor is generally RoHS compliant, adhering to environmental standards. Its characteristics make it a versatile choice for various medium-power applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1387 $50.6255
880+ $0.1139 $100.2320
1,360+ $0.1103 $150.0080
1,875+ $0.1067 $200.0625
2,425+ $0.1032 $250.2600
3,245+ $0.0925 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,856 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess