EN
  • EN
  • DE

MC74VHC1GT126DFT1G

Part No MC74VHC1GT126DFT1G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077924-MC74VHC1GT126DFT1G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT126DFT1G CAD Model

Description

ON Semiconductor MC74VHC1GT126DFT1G Single Non-Inverting Buffer

The MC74VHC1GT126DFT1G by ON Semiconductor is a high-performance, CMOS single non-inverting buffer designed with advanced silicon-gate technology. This device is equipped with a bushold circuit over the entire voltage range that eliminates the need for external pull-up/pull-down resistors and ensures minimal static power consumption. Its robust design is optimized for 3.3V and 5V power systems, making it a versatile choice for a wide range of applications.

This buffer features a single gate with an input and output, providing a non-inverting buffer function. The MC74VHC1GT126DFT1G is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals, thus enhancing signal integrity. Additionally, it has an output drive capability of 8 mA, which is sufficient for most low-power applications.

The device is fabricated with high-speed silicon gate technology, which provides the benefit of high noise immunity and low power consumption. With a typical propagation delay time of only 5.5 ns at VCC = 5V, it is a great choice for high-speed operations. The MC74VHC1GT126DFT1G also boasts a wide operating voltage range from 2V to 5.5V, which allows for use in systems that require lower power consumption without sacrificing performance.

For ease of implementation in various designs, the MC74VHC1GT126DFT1G comes in a compact SOT-353 package. This surface-mount package is ideal for space-constrained applications, and its small size does not compromise the buffer's performance or reliability. The device is also characterized for operation from -55°C to +125°C, ensuring reliable performance across a broad range of temperature conditions.

In summary, the ON Semiconductor MC74VHC1GT126DFT1G is a high-quality, CMOS single non-inverting buffer with bushold that is perfect for applications requiring low power consumption, high noise immunity, and reliable performance over a wide operating voltage and temperature range. Its fast propagation delay and strong output drive make it suitable for high-speed digital systems, and its compact footprint is ideal for modern electronic devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess