EN
  • EN
  • DE

KTB985-B-AT/P

Part No KTB985-B-AT/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964566-KTB985-B-AT/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTB985-B-AT/P CAD Model

Description

The KTB985-B-AT/P is a PNP silicon epitaxial transistor manufactured by KEC. It is designed for use in a variety of general-purpose amplifier and switching applications. This transistor is characterized by its low saturation voltage and high current gain, making it suitable for demanding circuit designs.

Applications:

  • Audio Amplifiers: Used in pre-amplifiers, power amplifiers, and headphone amplifiers.
  • Switching Circuits: Employed in high-speed switching applications for various electronic devices.
  • DC-DC Converters: Integrated in DC-DC converters for efficient power management.
  • Linear Regulators: Used in linear voltage regulators to provide stable voltage output.
  • Motor Control Circuits: Utilized in motor control circuits for controlling the speed and direction of small motors.

Features:

  • High Current Gain (hFE): Provides significant amplification, enabling efficient signal amplification.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation and improves efficiency in switching applications.
  • High Collector Current (IC): Capable of handling substantial collector current, suitable for driving various loads.
  • Excellent Linearity: Ensures accurate signal reproduction in amplifier circuits.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Improved Amplifier Performance: High current gain ensures efficient signal amplification, resulting in better audio or signal quality.
  • Enhanced Switching Efficiency: Low saturation voltage minimizes power loss, leading to cooler operation and extended battery life in portable devices.
  • Increased Circuit Reliability: Robust design and stable characteristics ensure reliable operation in demanding environments.
  • Reduced Power Consumption: Efficient operation reduces overall power consumption, making it suitable for battery-powered applications.
  • Simplified Circuit Design: High gain simplifies circuit design, reducing the number of components required.

Additional Details:

The KTB985-B-AT/P is typically supplied in a TO-92 package. Its key electrical characteristics include a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -2A, and a power dissipation (PC) of 0.9W. It is crucial to consult the manufacturer's datasheet for detailed specifications and application notes to ensure proper usage and avoid damage to the transistor or associated circuitry. The 'B' suffix indicates a specific hFE (current gain) range, ensuring consistent performance in mass production. The AT/P designates the specific tape and reel packaging for automated assembly processes.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1963 $50.0565
625+ $0.1611 $100.6875
965+ $0.1560 $150.5400
1,325+ $0.1510 $200.0750
1,715+ $0.1460 $250.3900
2,295+ $0.1309 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess