EN
  • EN
  • DE

KTC2025D-Y-RTF/P

Part No KTC2025D-Y-RTF/P
Manufacturer KEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TO-252
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 739141-KTC2025D-Y-RTF/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KTC2025D-Y-RTF/P CAD Model

Description

The KTC2025D-Y-RTF/P is an NPN Epitaxial Planar Transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for switching and amplification purposes in various electronic circuits. The 'Y' likely signifies a specific gain range, 'RTF' might indicate a tape and reel format, and '/P' could refer to a specific packaging variation.

Applications:

  • Switching Circuits: Used for turning circuits on and off.
  • Amplification Circuits: Used to amplify small signals.
  • LED Drivers: Used to control the current flowing through LEDs.
  • Load Switches: Used to control power to various loads.
  • DC-DC Converters: May be used in simpler DC-DC converter designs.

Features:

  • NPN Transistor: A three-terminal semiconductor device used for amplifying or switching electronic signals and electrical power.
  • Epitaxial Planar Construction: Offers good performance and reliability.
  • Low Saturation Voltage: Reduces power loss when the transistor is turned on.
  • High Current Gain (hFE): Provides a large amplification factor.
  • Small Signal Amplifier: Designed to amplify small signals.

Benefits:

  • Easy to Use: Simple to incorporate into electronic circuits.
  • Efficient: Low saturation voltage minimizes power loss.
  • Reliable: Offers stable performance over a range of operating conditions.
  • Cost-Effective: An affordable component for general-purpose switching and amplification.
  • Versatile: Suitable for a variety of electronic applications.

Additional Details:

For specific details, consult the official KEC datasheet for the KTC2025D-Y-RTF/P. Typical parameters include Collector-Emitter Voltage (VCEO), Collector Current (IC), Power Dissipation (PD), and DC Current Gain (hFE). The 'Y' likely denotes a specific hFE range, which is crucial for matching transistors in differential amplifier stages. The RTF/P likely specifies the packaging type (e.g., SOT-23) and the reel format. It is essential to review the datasheet for absolute maximum ratings, thermal resistance, and switching characteristics to ensure reliable operation and prevent damage. Understanding the Safe Operating Area (SOA) is also important, particularly when using the transistor for switching high currents or voltages.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess