EN
  • EN
  • DE

KTC2482

Part No KTC2482
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068110-KTC2482
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC2482 CAD Model

Description

The KTC2482 is an NPN silicon epitaxial transistor manufactured by KEC. It's designed for general purpose amplification and switching applications. This transistor provides a balance of performance characteristics, making it suitable for a wide range of electronic designs.

Applications:

  • General Purpose Amplification: Used in small signal amplifiers, pre-amplifiers, and buffer stages.
  • Switching Circuits: Suitable for low to medium speed switching applications in various electronic devices.
  • Oscillator Circuits: Can be used in oscillator circuits for generating various frequencies.
  • Driver Stages: Employed as a driver for higher power transistors or other components.
  • Consumer Electronics: Found in a wide range of consumer electronic devices such as radios, TVs, and audio equipment.

Features:

  • Medium Current Gain (hFE): Provides reasonable amplification for a variety of signal levels.
  • Low Saturation Voltage (VCE(sat)): Reduces power dissipation when used as a switch.
  • High Collector-Emitter Breakdown Voltage (VCEO): Offers a good safety margin for various operating conditions.
  • Fast Switching Speed: Enables efficient switching performance in relevant applications.
  • TO-92 Package: Standard and easy-to-use package for through-hole mounting.

Benefits:

  • Versatile Amplification: Suitable for a wide range of amplification needs.
  • Efficient Switching: Low saturation voltage minimizes power loss.
  • Reliable Performance: Robust design ensures stable operation.
  • Easy to Use: Standard TO-92 package simplifies mounting and soldering.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details:

The KTC2482 typically comes in a TO-92 package. Key electrical characteristics include a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 0.15A, and a power dissipation (PC) of 0.5W. For precise specifications, application recommendations, and safe operating conditions, it's imperative to consult the official datasheet from KEC. This datasheet provides detailed information on parameters such as gain bandwidth product (fT), output capacitance (Cob), and thermal resistance (Rth). Proper consideration of these parameters ensures the transistor operates within its specified limits and avoids potential damage or performance degradation.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess