EN
  • EN
  • DE

M7-CSP32

Part No M7-CSP32
Manufacturer ATI
Catalog OEM Parts (M - N)
Description BGA Tray PICK#76261
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074482-M7-CSP32
Categories OEM Parts(M-N)
Manufacturer ATI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M7-CSP32 CAD Model

Description

The ATI M7-CSP32 is a graphics processing unit (GPU) designed for mobile applications, specifically for laptops. It's part of ATI's Mobility Radeon series, known for providing a balance between performance and power efficiency for portable computing devices. While specific details on the M7-CSP32 are scarce due to its age, GPUs of this era provided significant improvements in graphics capabilities compared to integrated graphics solutions.

Applications

  • Laptops: Primarily used in laptops to provide dedicated graphics processing.
  • Mobile Gaming: Enabled improved performance in mobile gaming applications compared to integrated graphics.
  • Multimedia Applications: Enhanced the user experience for video playback and editing.

Features

  • Dedicated Graphics Memory: Included dedicated memory, improving performance compared to shared memory solutions.
  • DirectX Support: Supported DirectX versions common at the time, enabling compatibility with a range of games and applications.
  • Power Management: Featured power management capabilities to optimize battery life in mobile devices.

Benefits

  • Improved Graphics Performance: Offered better graphics performance compared to integrated graphics solutions.
  • Enhanced Gaming Experience: Enabled smoother gameplay and higher visual settings in games.
  • Better Multimedia Performance: Improved video playback and editing performance.
  • Portability: Allowed for gaming and multimedia tasks on the go with a laptop.

Additional Details

Due to its age, detailed specifications such as memory size, clock speeds, and DirectX version support are difficult to ascertain. However, it is expected that the M7-CSP32 supported DirectX 8 or 9. The chip would have been manufactured using a process technology available at the time, likely in the 130nm to 90nm range. These GPUs were typically paired with Intel Pentium or AMD Athlon processors in laptops. The Mobility Radeon series was known for incorporating features like PowerPlay for dynamic power management.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess