EN
  • EN
  • DE

KTC3072D-Y-RTF/P

Part No KTC3072D-Y-RTF/P
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TO-252
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 754092-KTC3072D-Y-RTF/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTC3072D-Y-RTF/P CAD Model

Description

The KTC3072D-Y-RTF/P is a PNP Epitaxial Planar Transistor manufactured by KEC (Korea Electronics Co.). It is designed for use in various switching and amplification applications. This transistor offers a good combination of voltage, current, and speed characteristics, making it suitable for a range of electronic circuits.

Applications:

  • Switching Circuits: Used as a switching element in various electronic circuits.
  • Amplification Circuits: Suitable for small-signal amplification applications.
  • Driver Circuits: Can be used as a driver for relays, LEDs, and other components.
  • General Purpose Amplification and Switching: Suitable for a variety of general-purpose applications.

Features:

  • High Collector Current: Capable of handling relatively high collector currents.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching.
  • High Collector-Emitter Voltage: Can withstand high collector-emitter voltages.
  • Epitaxial Planar Structure: Provides good performance and reliability.
  • Lead-Free Finish: Compliant with environmental regulations.

Benefits:

  • Efficient Switching: Low saturation voltage enables efficient switching operation.
  • Versatile Application: Suitable for a wide range of applications.
  • Reliable Performance: Epitaxial planar structure ensures reliable performance.
  • Environmentally Friendly: Lead-free finish complies with environmental standards.

Additional Details:

The KTC3072D-Y-RTF/P comes in a specific package type (likely a small outline transistor package). Detailed specifications, including voltage ratings, current ratings, and gain characteristics, can be found in the KEC datasheet. This transistor is designed for through-hole mounting.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess