EN
  • EN
  • DE

KTC3553T

Part No KTC3553T
Manufacturer KEC
Description EPITAXIAL PLANAR NPN TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193972-KTC3553T
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTC3553T CAD Model

Description

The KTC3553T is an NPN epitaxial silicon transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for high-frequency amplifier applications and is optimized for use in various communication devices. The transistor is commonly utilized in RF amplifiers, oscillators, and mixer circuits where high-frequency performance and low noise are critical requirements.

Applications:

  • RF Amplifiers: Used in radio frequency amplifier stages in communication devices.
  • Oscillators: Employed in oscillator circuits for signal generation.
  • Mixer Circuits: Utilized in mixer stages for frequency conversion.
  • High-Frequency Amplifiers: Found in applications requiring high-frequency signal amplification.

Features:

  • NPN Silicon Transistor: An NPN transistor specifically designed for high-frequency use.
  • Epitaxial Construction: Provides improved high-frequency characteristics.
  • Low Noise Figure: Ensures minimal noise contribution in amplifier applications.
  • High Transition Frequency (fT): Offers excellent high-frequency response.
  • Small Package: Typically available in a small surface-mount package for compact designs.

Benefits:

  • Excellent High-Frequency Performance: Provides superior performance in high-frequency applications.
  • Low Noise: Minimizes noise, ensuring clear signal amplification.
  • Efficient Amplification: Allows for efficient and precise signal amplification.
  • Compact Design: Small package enables integration into space-constrained applications.

Additional Details:

The KTC3553T typically has a collector-emitter voltage (VCEO) rating around 20V, a collector current (IC) rating of approximately 50mA, and a transition frequency (fT) of around 7 GHz. The noise figure is designed to be low, ensuring the integrity of amplified signals. Designers should refer to the KEC datasheet for detailed specifications and application guidelines. This transistor is commonly used in applications such as mobile communication devices, wireless LAN equipment, and satellite communication systems where high-frequency performance and low noise are critical. Ensure proper biasing and impedance matching for optimal performance in high-frequency circuits. The package is typically a small surface-mount type, allowing for high-density mounting on PCBs.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess