The KTC4370-Y-U/PF is a high-voltage NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in various high-voltage switching and amplification applications.
Applications
- Color TV vertical output applications
- Electronic ballast circuits
- High-voltage inverter circuits
- Switching regulators
- General-purpose amplification
Features
- High collector-emitter breakdown voltage (VCEO)
- High collector current (IC)
- Low saturation voltage
- Fast switching speed
- Epitaxial planar construction for improved reliability
Benefits
- Provides reliable performance in high-voltage applications.
- Efficient switching due to fast switching speed reduces power loss.
- Suitable for a wide range of applications due to its versatile characteristics.
- Offers stable operation and long lifespan.
- Reduces the number of external components in some applications.
Detailed Specs
The KTC4370-Y-U/PF features a collector-emitter voltage (VCEO) rating that can handle high voltage levels, crucial for applications such as vertical output stages in televisions and high-voltage inverters. It also boasts a substantial collector current (IC) capability, enabling it to deliver sufficient power to the load. The low saturation voltage ensures minimal power dissipation during switching, enhancing overall efficiency. The fast switching speed of the transistor contributes to reduced switching losses and improved performance in high-frequency circuits. Its epitaxial planar construction enhances the transistor's reliability and stability under various operating conditions.
This transistor is commonly used in consumer electronics, industrial equipment, and power supplies where a high-voltage NPN transistor is required. The specific suffix -Y-U/PF indicates specific packaging and gain selections, which can vary slightly depending on the manufacturer's specifications and target applications. Engineers and technicians should refer to the official datasheet for precise electrical characteristics, thermal resistance, and other critical parameters to ensure optimal circuit design and performance.