EN
  • EN
  • DE

M74LS253P

Part No M74LS253P
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074454-M74LS253P
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74LS253P CAD Model

Description

The M74LS253P is a Dual 4-Input Multiplexer with 3-State Outputs manufactured by Mitsubishi. This device selects one of four data inputs from each of its two independent multiplexer sections based on the select input signals. The selected data is then routed to the output. The 3-state outputs allow for multiple devices to share the same data bus, as the output can be in a high-impedance state when disabled.

Applications

  • Data selection and routing
  • Address decoding
  • Parallel-to-serial conversion
  • Implementing logic functions
  • Memory addressing

Features

  • Dual 4-input multiplexers: Contains two independent 4-input multiplexer sections in a single package.
  • 3-state outputs: Allows for bus sharing and tri-state logic implementations.
  • Low-power Schottky TTL (LS-TTL) technology: Offers a balance between speed and power consumption.
  • Separate enable inputs: Each multiplexer section has its own enable input for independent control.
  • DIP-16 package: Easy to prototype and integrate into existing circuits.

Benefits

  • Versatile data selection: Provides a flexible way to select one of four data inputs.
  • Bus compatibility: 3-state outputs enable easy interfacing with data buses.
  • Reduced component count: Two multiplexers in one package save space and cost.
  • Reliable performance: LS-TTL technology provides stable and consistent operation.
  • Easy to use: Standard DIP package simplifies prototyping and integration.

Additional Details

The M74LS253P is controlled by two select inputs (A and B) that determine which of the four inputs is routed to the output for each multiplexer section. When the enable input is high, the output is disabled (high-impedance state). The device requires a 5V supply voltage. Detailed electrical characteristics such as propagation delay, power dissipation, and input/output voltage levels can be found in the Mitsubishi datasheet. This IC is housed in a 16-pin DIP (Dual In-line Package) suitable for breadboarding and through-hole PCB mounting. It's commonly used in digital systems requiring data selection and bus interfacing.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess