EN
  • EN
  • DE

KTD2092-U/P

Part No KTD2092-U/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985870-KTD2092-U/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTD2092-U/P CAD Model

Description

The KTD2092-U/P is a bipolar junction transistor (BJT) manufactured by KEC. This transistor is designed for use in amplifier and switching applications. It is an NPN transistor, offering a good balance between current handling capability and voltage breakdown, making it suitable for various electronic designs.

Applications

  • Audio Amplifiers: Used in pre-amplifier and power amplifier stages of audio systems.
  • Switching Regulators: Found in switching power supplies for efficient voltage conversion.
  • Motor Control Circuits: Employed in controlling the speed and direction of small DC motors.
  • Lighting Control: Used in dimming and switching circuits for LED and incandescent lighting.
  • General Purpose Amplification: Suitable for general signal amplification in various electronic circuits.

Features

  • NPN Bipolar Transistor: Standard NPN configuration allows for easy integration into existing circuits.
  • High Collector Current (Ic): Capable of handling relatively large currents, beneficial for driving loads.
  • Low Saturation Voltage: Ensures efficient operation by minimizing power loss during switching.
  • High Voltage Capability: Can withstand high voltage potentials, suitable for high voltage applications.
  • Pb-Free Package: Compliant with environmental regulations, reducing harmful substances.

Benefits

  • Efficient Amplification: Provides good signal amplification with low distortion.
  • Reliable Switching: Offers fast and reliable switching performance in various applications.
  • Reduced Power Loss: Low saturation voltage minimizes power dissipation, improving overall efficiency.
  • Versatile Application: Suitable for a wide range of applications due to its balanced characteristics.
  • Environmentally Friendly: Pb-free package complies with environmental regulations.

Additional Details

The KTD2092-U/P is typically available in a TO-92 package. Key specifications include a collector-emitter voltage (VCEO) around 60V, a collector current (IC) of approximately 2A, and a power dissipation of about 0.75W. The transistor's transition frequency (fT) is typically in the MHz range, making it suitable for moderate-speed applications. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines. Ensure appropriate heat sinking is provided when operating near the maximum power rating.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess