EN
  • EN
  • DE

KTK5164S

Part No KTK5164S
Manufacturer KEC
Description N CHANNEL MOS FIELD EFFECT TRANSISTOR (ULTRA-HIGH SPEED SWITCHING, ANALOG SWITCH)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1194045-KTK5164S
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTK5164S CAD Model

Description

The KTK5164S is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for switching applications, particularly in load switching and power management circuits. The P-channel configuration makes it suitable for high-side switching applications.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management Circuits: Employed in power management systems to control voltage and current levels.
  • Battery-Powered Devices: Utilized in portable devices to control power consumption and extend battery life.
  • High-Side Switching: Commonly used in high-side switching configurations where the MOSFET is connected to the positive supply rail.
  • DC-DC Converters: Used in various DC-DC converter topologies for efficient power conversion.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Reduces the required gate voltage for turning the MOSFET ON.
  • Small Package Size: Allows for compact design and integration.
  • Fast Switching Speed: Enables rapid switching in high-frequency applications.
  • P-Channel Configuration: Suitable for high-side switching.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power loss and improves overall circuit efficiency.
  • Simplified Drive Circuitry: Low gate threshold voltage simplifies the gate drive requirements.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Fast Response: Fast switching speed enables high-frequency operation.
  • Convenient High-Side Switching: Simplifies control in high-side applications.

Additional Details:

The KTK5164S features a P-channel enhancement mode MOSFET structure optimized for switching applications. Key specifications include its on-resistance, gate threshold voltage, and maximum drain current. KEC is a well-known manufacturer of semiconductor components. The device is designed for easy assembly and efficient performance in various electronic circuits.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess