EN
  • EN
  • DE

AM29DL323DT-70EI

Part No AM29DL323DT-70EI
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976103-AM29DL323DT-70EI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29DL323DT-70EI CAD Model

Description

The AM29DL323DT-70EI is a 32 Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Read/Write Flash memory device from AMD. It is designed for high-performance, low-power applications needing fast and reliable non-volatile storage. The simultaneous read/write capability enhances system efficiency by allowing read operations from one memory bank while write or erase operations occur in another.

Applications

  • Embedded Systems: Ideal for diverse embedded applications requiring reliable non-volatile storage and simultaneous operations.
  • Wireless Communication Devices: Stores firmware and data in cell phones and other wireless devices, ensuring quick access and efficient operation.
  • Networking Equipment: Stores configuration data and firmware in routers, switches, and other network devices, enabling fast boot-up and reliable operation.
  • Automotive Electronics: Used in automotive control systems for storing code and data, ensuring reliable performance in harsh environments.
  • Industrial Control Systems: Provides non-volatile storage for configuration and operating parameters, crucial for maintaining system integrity in industrial settings.

Features

  • Simultaneous Read/Write Operations: Enables concurrent read and write/erase operations, boosting overall system performance and efficiency.
  • 3.0 Volt-Only Operation: Operates with a single 3.0V power supply, reducing power consumption and simplifying system design.
  • 32 Megabit Density: Offers substantial storage capacity for code and data, suitable for complex applications.
  • Sector Architecture: Includes flexible sector protection and independent sector erase capabilities, optimizing memory management.
  • High Performance: Features fast read access times, ensuring quick code execution and rapid data retrieval.

Benefits

  • Improved System Performance: The simultaneous read/write capability minimizes bottlenecks, leading to higher throughput and faster response times.
  • Low Power Consumption: The 3.0V operation reduces power requirements, extending battery life in portable devices and minimizing energy costs in stationary systems.
  • Enhanced Flexibility: Sector architecture allows for efficient memory management and flexible data protection.
  • High Reliability: Designed for high endurance and long-term data retention, ensuring data integrity over extended periods.
  • Cost-Effective Storage: Provides a cost-efficient solution for non-volatile storage requirements, balancing performance and economy.

Additional Details

The AM29DL323DT-70EI is typically packaged in a 48-Pin TSOP (Thin Small Outline Package). The “70” in the part number indicates a maximum access time of 70ns, reflecting its high-speed performance. The “EI” suffix signifies specific temperature range and packaging characteristics. The device supports a Common Flash Interface (CFI), facilitating easy identification and compatibility with industry-standard programming tools. It incorporates features like hardware write protection and advanced data management algorithms, ensuring robust and secure data storage. Key specifications encompass read/write cycle times, power consumption details, and the operating temperature range. This Flash memory is an excellent choice for applications demanding rapid read access, low power usage, and the ability to perform simultaneous read/write operations, making it a versatile solution for various embedded and portable systems.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Sony
Need more? Email Us
Kemet
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess