EN
  • EN
  • DE

NCP1601ADR2G

Part No NCP1601ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRL CRM/TRANSITION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Mode Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching 58kHz
Current - Startup 17μA
Supply Voltage - Operating 12.5 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 140824-NCP1601ADR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1601ADR2G CAD Model

Description

ON Semiconductor NCP1601ADR2G Product Overview

The NCP1601ADR2G is a sophisticated power factor correction (PFC) controller integrated circuit designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This advanced component is engineered to enhance the power factor of electronic systems, making it an essential part of power supply design in a variety of applications. The NCP1601ADR2G aims to provide a cost-effective solution for improving the efficiency and performance of power management in electronic devices.

Key Features

  • Continuous Conduction Mode (CCM): The NCP1601ADR2G operates in Continuous Conduction Mode, which is ideal for systems that require a high power factor and low electromagnetic interference (EMI).
  • High Power Factor: By minimizing the phase difference between the input current and voltage, this PFC controller ensures a high power factor, reducing reactive power and improving energy utilization.
  • Low Startup Current: The device boasts a low startup current, which helps to reduce the initial power consumption when the power supply is turned on, contributing to overall energy savings.
  • Internal Ramp Generator: With an integrated ramp generator, the NCP1601ADR2G simplifies the implementation of PFC stages, making it easier to design efficient power supplies.
  • Overvoltage Protection (OVP): To ensure the safety and longevity of electronic systems, the device includes overvoltage protection that guards against voltage spikes and surges.

Applications

The NCP1601ADR2G is versatile and can be used across a wide range of applications where power efficiency is critical. Some common applications include:

  • AC-DC Adapters for laptops and personal computers
  • Flat-panel television power supplies
  • Power supplies for servers and networking equipment
  • Consumer electronics requiring efficient power conversion

Package and Availability

The NCP1601ADR2G comes in a compact SOIC-8 package, which is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production environments. ON Semiconductor ensures availability and support for this product, providing detailed technical documentation and application notes to facilitate integration into various power supply designs.

With its combination of features, the NCP1601ADR2G from ON Semiconductor represents a reliable and efficient solution for power factor correction in modern electronics, contributing to the development of energy-efficient power systems.

You May Also Be Interested in

Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106
Monolithic Power Systems Inc.
CRM/DCM MULTI-MODE PFC CONTROLLE / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Lowest to $0.3064
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess