The SN74LVC04DR is a high-quality, high-performance hex inverter produced by Texas Instruments, a renowned global semiconductor company. This product is part of Texas Instruments' 74LVC series, a line of devices that are known for their exceptional functionality and reliability.
These hex inverters are designed with advanced CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation. They perform the Boolean function Y = A in positive logic, making them an essential component in a variety of digital systems.
Key Features
- Operates from 1.65 V to 3.6 V
- Inputs accept voltages to 5.5 V
- Maximum tpd of 4.9 ns at 3.3 V
- Typical VOLP (Output Ground Bounce) < 0.8 V at VCC = 3.3 V, TA = 25°C
- Typical VOHV (Output VOH Undershoot) > 2 V at VCC = 3.3 V, TA = 25°C
The SN74LVC04DR is available in a small-outline package, making it suitable for space-constrained applications. It also supports a wide operating temperature range from -40°C to 85°C, ensuring reliable performance in various environmental conditions.
Applications
SN74LVC04DR hex inverters are commonly used in a wide range of applications including:
- AV receivers
- Telecommunication systems
- Portable electronics
- Computing
- Industrial equipment
With its high-speed operation, low power consumption, and robust design, the SN74LVC04DR from Texas Instruments is a dependable choice for your digital system needs.