EN
  • EN
  • DE

KTN2222A

Part No KTN2222A
Manufacturer KEC
Description EPITAXIAL PLANAR NPN TRANSISTOR (GENERAL PURPOSE, SWITCHING)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1194051-KTN2222A
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTN2222A CAD Model

Description

The KTN2222A is a silicon NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is widely used for general-purpose amplification and switching applications.

Applications:

  • General Purpose Amplification
  • Switching Circuits
  • Driver Stages
  • Oscillator Circuits
  • Mixer Circuits

Features:

  • High Collector Current (Ic): Suitable for applications requiring a moderate current drive.
  • Low Saturation Voltage: Minimizes power dissipation during switching.
  • High Transition Frequency (fT): Enables use in high-frequency circuits.
  • Epitaxial Planar Structure: Offers enhanced reliability and performance.
  • Small Package: Allows for use in compact designs.

Benefits:

  • Efficient Amplification: Provides good gain characteristics for signal amplification.
  • Effective Switching: Low saturation voltage improves switching efficiency.
  • Reliable Performance: Epitaxial planar construction ensures stable operation.
  • Space-Saving Design: Small package facilitates high-density circuit layouts.
  • Versatile Applications: Suitable for various amplification and switching tasks.

Technical Specifications:

The KTN2222A features a collector-emitter voltage (Vceo) of 40V, a collector current (Ic) of 0.6A, and a power dissipation of 0.5W. The transition frequency (fT) is approximately 300 MHz. This transistor is typically housed in a TO-92 package. The DC current gain (hFE) typically ranges from 100 to 300, providing consistent amplification characteristics. It is widely used in applications where a reliable and compact NPN transistor is needed for either amplification or switching functionalities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess