EN
  • EN
  • DE

KU310N10D-RTF/H

Part No KU310N10D-RTF/H
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TO252
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 754106-KU310N10D-RTF/H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KU310N10D-RTF/H CAD Model

Description

The KU310N10D-RTF/H is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by KEC. This MOSFET is designed for switching and amplification applications. It provides efficient and reliable performance in various electronic circuits.

Applications:

  • DC-DC Converters: Used as switching elements in DC-DC converters for voltage regulation.
  • Power Management Systems: Implemented in power supplies and power management circuits for efficient switching.
  • Motor Control: Used for controlling the speed and direction of motors in various applications.
  • LED Lighting: Employed in LED drivers for controlling the brightness of LEDs.
  • Load Switching: Used as a switch to turn on or off various loads in electronic circuits.

Features:

  • N-Channel MOSFET: Enhances current flow with a positive gate voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching.
  • High Switching Speed: Enables fast and efficient switching operation.
  • High Drain Current: Capable of handling high current loads.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Efficient Switching: Low on-resistance and high switching speed provide efficient power conversion.
  • Reliable Performance: Designed for reliable operation in various electronic circuits.
  • Compact Size: Available in a compact package for space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The KU310N10D-RTF/H is typically available in a surface-mount package. The specific package type can vary, so it is important to consult the product datasheet. External gate resistors may be required to control the switching speed and prevent ringing. The gate-source voltage (VGS) should be limited to the maximum rating specified in the datasheet. Care should be taken to prevent exceeding the maximum drain current and power dissipation ratings. The datasheet should always be consulted to design a reliable application.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2402 $58.8490
585+ $0.1975 $115.5375
905+ $0.1917 $173.4885
1,250+ $0.1848 $231.0000
1,615+ $0.1790 $289.0850
2,160+ $0.1605 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess