EN
  • EN
  • DE

KU310N10D

Part No KU310N10D
Manufacturer KEC
Description N-ch Trench MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1194075-KU310N10D
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KU310N10D CAD Model

Description

The KU310N10D is an N-channel Power MOSFET manufactured by KEC. This MOSFET is designed for high-efficiency switching applications. It features a low on-resistance and fast switching speed, making it suitable for various power management and control circuits.

Applications

  • DC-DC Converters: Used in voltage regulators to convert DC voltage levels efficiently.
  • Motor Drives: Employed in motor control circuits for precise speed and torque management.
  • Power Supplies: Implemented in switching power supplies for efficient energy conversion.
  • Load Switches: Utilized as load switches for controlling power to various devices and circuits.
  • Battery Management Systems: Used in battery charging and discharging circuits to optimize battery life.

Features

  • N-Channel MOSFET: Provides high-efficiency switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Avalanche Energy: Ensures robustness against voltage spikes and transient conditions.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits

  • Efficient Power Conversion: Reduces energy waste and improves overall system efficiency.
  • Enhanced Thermal Performance: Minimizes heat dissipation, leading to more reliable operation.
  • Improved System Reliability: Withstands voltage surges and transient conditions, enhancing system durability.
  • Simplified Circuit Design: Easy to integrate into various circuit layouts due to its standardized packaging.
  • Environmentally Responsible: Complies with environmental regulations, reducing harmful substances.

Technical Specifications

The KU310N10D features a drain-source voltage (VDS) of 100V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of 31A. The on-resistance (RDS(on)) is typically very low, ensuring minimal power loss. The gate charge (Qg) is also optimized for fast switching speeds. It is typically available in a TO-252 or similar package.

The KU310N10D’s specifications and features make it a reliable and efficient choice for various power management applications, ensuring optimized performance and long-term reliability.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2264 $58.8640
625+ $0.1860 $116.2500
965+ $0.1802 $173.8930
1,325+ $0.1744 $231.0800
1,715+ $0.1686 $289.1490
2,295+ $0.1513 $347.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,700 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess