The MBRF20U150CTA is a 20A, 150V Ultrafast Rectifier manufactured by KEC. This device is designed for high-efficiency rectification in power supplies, inverters, and other applications requiring fast switching speeds and low forward voltage drop.
Applications
- Switching power supplies
- Inverters
- Freewheeling diodes
- Reverse polarity protection
- DC-DC converters
Features
- Ultrafast recovery time
- Low forward voltage drop
- High surge current capability
- High junction temperature capability
- Isolated package for easy mounting
- RoHS compliant
- Available in a TO-220AB package
Benefits
- Increased Efficiency: The ultrafast recovery time minimizes switching losses, leading to higher overall efficiency in power conversion circuits.
- Reduced Power Dissipation: The low forward voltage drop reduces conduction losses, improving thermal performance.
- Robust Performance: The high surge current capability ensures reliable operation under transient conditions.
- Safe Operating Temperature: The high junction temperature capability allows for operation in demanding environments.
- Easy Mounting: The isolated package simplifies mounting and provides electrical isolation from the heatsink.
Technical Specifications
The MBRF20U150CTA has a maximum repetitive reverse voltage of 150V. It can handle a forward current of 20A. The typical forward voltage drop is relatively low, contributing to its efficiency. The reverse recovery time is very fast, typically in the nanosecond range. The operating junction temperature range is from -65°C to +175°C. The TO-220AB package provides good thermal conductivity for effective heat dissipation. Detailed electrical characteristics and thermal resistance values are specified in the manufacturer's datasheet.