EN
  • EN
  • DE

MBRF5100

Part No MBRF5100
Manufacturer KEC
Description SWITCHING TYPE POWER SUPPLY APPLICATION CONVERTER & CHOPPER APPLICATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1216442-MBRF5100
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRF5100 CAD Model

Description

The MBRF5100 is a Schottky Barrier Rectifier manufactured by KEC. It's designed for high-frequency applications requiring fast switching and low forward voltage drop. The device is commonly used in switching power supplies, inverters, and as a free-wheeling diode.

Applications

  • Switching power supplies
  • Inverters
  • Free-wheeling diode in inductive loads
  • Reverse polarity protection
  • DC-DC converters

Features

  • High Surge Capacity
  • Low Forward Voltage Drop
  • High Frequency Operation
  • Guard Ring for Overvoltage Protection
  • High Current Capability
  • RoHS Compliant

Benefits

  • Improved Efficiency: The low forward voltage drop minimizes power loss, improving the efficiency of the circuit.
  • Fast Switching Speed: Enables high-frequency operation, allowing for smaller and more efficient power supplies.
  • Enhanced Reliability: The guard ring provides overvoltage protection, enhancing the reliability of the device.
  • Protection Against Transient Voltages: High surge capacity provides protection against transient voltage spikes.
  • Compact Design: Allows for smaller and more compact power supply designs.

Additional Details

The MBRF5100 is typically packaged in a molded plastic case utilizing UL 94V-0 recognized flame retardant epoxy molding compound. It is suited for automated assembly. It features a high surge current capability making it ideal for applications that experience frequent surges. Always refer to the datasheet for the exact voltage and current ratings, forward voltage drop characteristics, and thermal resistance values to ensure proper application within its specified limits. This device provides robust and efficient rectification for demanding power electronics applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6124 $58.1780
230+ $0.5026 $115.5980
360+ $0.4869 $175.2840
495+ $0.4712 $233.2440
635+ $0.4555 $289.2425
850+ $0.4083 $347.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess